Microchip Technology, Inc. 1:8 LVPEC Buffer w/Internal Term & Ref Switch ZL40225

Description
The ZL40225 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40225 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40225 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40225 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 33fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Eight precision LVPECL outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection Performance
Datasheet
Description
The ZL40225 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40225 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40225 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40225 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 33fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Eight precision LVPECL outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:8 LVPEC Buffer w/Internal Term & Ref Switch - ZL40225 - Microchip Technology, Inc.
Chandler, AZ, United States
1:8 LVPEC Buffer w/Internal Term & Ref Switch
ZL40225
1:8 LVPEC Buffer w/Internal Term & Ref Switch ZL40225
The ZL40225 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40225 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40225 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40225 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 33fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Eight precision LVPECL outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection Performance

The ZL40225 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40225 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40225 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40225 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter - 33fs RMS
  • Input - LVPECL, LVDS, CML, HCSL, LVCMOS
  • On-chip input termination resistors and biasing for AC coupled inputs
  • Eight precision LVPECL outputs
  • Operating frequency up to 750 MHz
  • Options for 2.5V or 3.3V power supply
  • Current consumption - 122 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
  • Performance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40225
Product Name 1:8 LVPEC Buffer w/Internal Term & Ref Switch
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type TQFN
View Details
Analog - MTLM119MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9566602QDA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details