Microchip Technology, Inc. DB2000QL Low Jitter, Low Power PCIe Buffer ZL40294

Description
The ZL40294 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40294 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with Intel DB2000QL Specification 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 15fs typical Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Side-Band Interface (SBI) Eight OE pins Embedded series termination resistors for 85Ω differential transmission line Transparent for Spread Spectrum Clock
Datasheet
Description
The ZL40294 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40294 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with Intel DB2000QL Specification 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 15fs typical Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Side-Band Interface (SBI) Eight OE pins Embedded series termination resistors for 85Ω differential transmission line Transparent for Spread Spectrum Clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB2000QL Low Jitter, Low Power PCIe Buffer - ZL40294 - Microchip Technology, Inc.
Chandler, AZ, United States
DB2000QL Low Jitter, Low Power PCIe Buffer
ZL40294
DB2000QL Low Jitter, Low Power PCIe Buffer ZL40294
The ZL40294 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40294 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with Intel DB2000QL Specification 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 15fs typical Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Side-Band Interface (SBI) Eight OE pins Embedded series termination resistors for 85Ω differential transmission line Transparent for Spread Spectrum Clock

The ZL40294 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40294 is fully compliant to the DB2000Q standard. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers

For product comparison, please consider: ZL40292

Additional Features

  • Fully Compliant with Intel DB2000QL Specification
  • 20 Low-Power Push-Pull HCSL PCIe Outputs
  • Ultra-low additive jitter: 15fs typical
  • Supports clock frequencies from 0 to 250MHz
  • Supports 3.3V power supplies
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • SMBus Interface
  • Side-Band Interface (SBI)
  • Eight OE pins
  • Embedded series termination resistors for 85Ω differential transmission line
  • Transparent for Spread Spectrum Clock
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40294
Product Name DB2000QL Low Jitter, Low Power PCIe Buffer
Package Type ['WGQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1333373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details