Microchip Technology, Inc. 1:8 LVDS Buffer w/ Internal Termination ZL40219

Description
The ZL40219 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40219 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40219 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40219 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 135 fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Eight precision LVDS outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 112 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet
Description
The ZL40219 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40219 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40219 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40219 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 135 fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Eight precision LVDS outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 112 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:8 LVDS Buffer w/ Internal Termination - ZL40219 - Microchip Technology, Inc.
Chandler, AZ, United States
1:8 LVDS Buffer w/ Internal Termination
ZL40219
1:8 LVDS Buffer w/ Internal Termination ZL40219
The ZL40219 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40219 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40219 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40219 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 135 fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Eight precision LVDS outputs Operating frequency up to 750 MHz Options for 2.5V or 3.3V power supply Current consumption - 112 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40219 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40219 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40219 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40219 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter of 135 fs RMS
  • Input - LVPECL, LVDS, CML, HCSL, LVCMOS
  • On-chip input termination and biasing for AC coupled inputs
  • Eight precision LVDS outputs
  • Operating frequency up to 750 MHz
  • Options for 2.5V or 3.3V power supply
  • Current consumption - 112 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40219
Product Name 1:8 LVDS Buffer w/ Internal Termination
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1915163 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 54LS85FMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details