Microchip Technology, Inc. Audio Special Purpose - ZL38005QCG1 ZL38005QCG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 712969-ZL38005QCG1 Packaging: Tray Specifications: 163.84Mbps Applications: Communication Systems Function: Voice Processor Interface: I2S, SPI, UART Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 712969-ZL38005QCG1 Packaging: Tray Specifications: 163.84Mbps Applications: Communication Systems Function: Voice Processor Interface: I2S, SPI, UART Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38005QCG1 - 712969-ZL38005QCG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38005QCG1
712969-ZL38005QCG1
Audio Special Purpose - ZL38005QCG1 712969-ZL38005QCG1
Manufacturer: Microchip Technology Win Source Part Number: 712969-ZL38005QCG1 Packaging: Tray Specifications: 163.84Mbps Applications: Communication Systems Function: Voice Processor Interface: I2S, SPI, UART Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: Microchip Technology
Win Source Part Number: 712969-ZL38005QCG1
Packaging: Tray
Specifications: 163.84Mbps
Applications: Communication Systems
Function: Voice Processor
Interface: I2S, SPI, UART
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now
Audio Special Purpose - ZL38005QCG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
ZL38005QCG1
Audio Special Purpose ZL38005QCG1
Audio Voice Processing Unit (VPU) 2 Channel 100-LQFP (14x14)

Audio Voice Processing Unit (VPU) 2 Channel 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 712969-ZL38005QCG1 ZL38005QCG1
Product Name Audio Special Purpose - ZL38005QCG1 Audio Special Purpose
Supply Voltage (VS) 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data