Microchip Technology, Inc. 2:8 LVDS Buffer w/Internal Term & Ref Switch ZL40227

Description
The ZL40227 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750 MHz. The ZL40227 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40227 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40227 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 135fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Eight precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5V or 3.3V power supply Current consumption - 115 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection performance
Datasheet
Description
The ZL40227 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750 MHz. The ZL40227 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40227 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40227 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 135fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Eight precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5V or 3.3V power supply Current consumption - 115 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:8 LVDS Buffer w/Internal Term & Ref Switch - ZL40227 - Microchip Technology, Inc.
Chandler, AZ, United States
2:8 LVDS Buffer w/Internal Term & Ref Switch
ZL40227
2:8 LVDS Buffer w/Internal Term & Ref Switch ZL40227
The ZL40227 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750 MHz. The ZL40227 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40227 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40227 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 135fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination and biasing for AC coupled inputs Eight precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5V or 3.3V power supply Current consumption - 115 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection performance

The ZL40227 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750 MHz.

The ZL40227 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40227 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40227 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter - 135fs RMS
  • Input - LVPECL, LVDS, CML, HCSL, LVCMOS
  • On-chip input termination and biasing for AC coupled inputs
  • Eight precision LVDS outputs
  • Operating frequency up to 750 MHz
  • Option for 2.5V or 3.3V power supply
  • Current consumption - 115 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
  • performance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40227
Product Name 2:8 LVDS Buffer w/Internal Term & Ref Switch
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Transimpedance Amplifiers - 1914941 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type Tdfn
View Details
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details