Microchip Technology, Inc. Precision 1:10 Low Skew/Low Jitter Buffer ZL40230

Description
The ZL40230 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40230 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support different signaling formats depending on the application. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies on LVPECL/LVDS/HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware control pins
Datasheet
Description
The ZL40230 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40230 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support different signaling formats depending on the application. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies on LVPECL/LVDS/HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware control pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1:10 Low Skew/Low Jitter Buffer - ZL40230 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision 1:10 Low Skew/Low Jitter Buffer
ZL40230
Precision 1:10 Low Skew/Low Jitter Buffer ZL40230
The ZL40230 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40230 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support different signaling formats depending on the application. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies on LVPECL/LVDS/HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware control pins

The ZL40230 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer.

Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors.

The ZL40230 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support different signaling formats depending on the application.

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Ten differential LVPECL/LVDS/HCSL outputs
  • One LVCMOS output
  • Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency)
  • Supports clock frequencies from 0 to 1.6GHz
  • Supports 2.5V or 3.3V power supplies on LVPECL/LVDS/HCSL outputs
  • Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS output
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 40ps
  • Device controlled via SPI or hardware control pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40230
Product Name Precision 1:10 Low Skew/Low Jitter Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Analog - MTLT1007AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details