Microchip Technology, Inc. 2:8 LVPECL Buffer with Glitch-free Switching ZL40210

Description
The ZL40210 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40210 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 121 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Eight precision LVPECL outputs. Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet
Description
The ZL40210 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40210 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 121 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Eight precision LVPECL outputs. Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:8 LVPECL Buffer with Glitch-free Switching - ZL40210 - Microchip Technology, Inc.
Chandler, AZ, United States
2:8 LVPECL Buffer with Glitch-free Switching
ZL40210
2:8 LVPECL Buffer with Glitch-free Switching ZL40210
The ZL40210 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40210 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 121 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Eight precision LVPECL outputs. Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40210 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies
up to 750MHz.

The ZL40210 is designed to fan out low-jitter reference clocks for wired or optical communications applications
while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors
minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its
operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter of 121 fs RMS
  • Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS
  • Glitch-free switching of references
  • Eight precision LVPECL outputs. Operating frequency up to 750 MHz
  • Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40210
Product Name 2:8 LVPECL Buffer with Glitch-free Switching
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLT1028QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details