Microchip Technology, Inc. Low Jitter, Low Power, 20 Output, PCIe Buffer ZL40293

Description
The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with PCIe 1, 2, 3, 4 and 5 Specifications 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 10fs maximum (as per PCIe 5.0) Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Eight OE pins Embedded series terminations adjusted for 100Ω differential transmission line Transparent for Spread-Spectrum Clock
Datasheet
Description
The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with PCIe 1, 2, 3, 4 and 5 Specifications 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 10fs maximum (as per PCIe 5.0) Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Eight OE pins Embedded series terminations adjusted for 100Ω differential transmission line Transparent for Spread-Spectrum Clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Jitter, Low Power, 20 Output, PCIe Buffer - ZL40293 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Jitter, Low Power, 20 Output, PCIe Buffer
ZL40293
Low Jitter, Low Power, 20 Output, PCIe Buffer ZL40293
The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with PCIe 1, 2, 3, 4 and 5 Specifications 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 10fs maximum (as per PCIe 5.0) Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Eight OE pins Embedded series terminations adjusted for 100Ω differential transmission line Transparent for Spread-Spectrum Clock

The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers

For product comparison, please consider: ZL40292

Additional Features

  • Fully Compliant with PCIe 1, 2, 3, 4 and 5 Specifications
  • 20 Low-Power Push-Pull HCSL PCIe Outputs
  • Ultra-low additive jitter: 10fs maximum (as per PCIe 5.0)
  • Supports clock frequencies from 0 to 250MHz
  • Supports 3.3V power supplies
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • SMBus Interface
  • Eight OE pins
  • Embedded series terminations adjusted for 100Ω differential transmission line
  • Transparent for Spread-Spectrum Clock
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40293
Product Name Low Jitter, Low Power, 20 Output, PCIe Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1968968 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type îmax
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details