Microchip Technology, Inc. 1:4 LVDS Buffer ZL40214

Description
The ZL40214 is an LVDS clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40214 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40214 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40214 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 92 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS Four precision LVDS outputs Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection Current consumption of 61 mA
Datasheet
Description
The ZL40214 is an LVDS clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40214 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40214 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40214 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 92 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS Four precision LVDS outputs Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection Current consumption of 61 mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 LVDS Buffer - ZL40214 - Microchip Technology, Inc.
Chandler, AZ, United States
1:4 LVDS Buffer
ZL40214
1:4 LVDS Buffer ZL40214
The ZL40214 is an LVDS clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40214 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40214 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40214 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 92 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS Four precision LVDS outputs Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection Current consumption of 61 mA

The ZL40214 is an LVDS clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz.

Inputs to the ZL40214 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40214 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available.

The ZL40214 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter of 92 fs RMS
  • Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS
  • Four precision LVDS outputs
  • Operating frequency up to 750 MHz
  • Options for 2.5 V or 3.3 V power supply
  • On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
  • Current consumption of 61 mA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40214
Product Name 1:4 LVDS Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VXA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details