Win Source Part Number: 991435-ZL38052LDF1
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Standard Package: 2,700
Mounting: SMD (SMT)
Function: Audio Signal Processor
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ZL38052LDF1TR,ZL3805
Base Product Number: ZL38052
Audio Audio Signal Processor Channel 64-QFN (9x9)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 991435-ZL38052LDF1 | ZL38052LDF1 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |