Microchip Technology, Inc. 2:6 LVPECL Buffer with Glitch-free Switching ZL40208

Description
The ZL40208 is an LVPECL clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40208 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 121 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Six precision LVPECL outputs. Operating frequency up to 750 MHz. Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet
Description
The ZL40208 is an LVPECL clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40208 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 121 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Six precision LVPECL outputs. Operating frequency up to 750 MHz. Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:6 LVPECL Buffer with Glitch-free Switching - ZL40208 - Microchip Technology, Inc.
Chandler, AZ, United States
2:6 LVPECL Buffer with Glitch-free Switching
ZL40208
2:6 LVPECL Buffer with Glitch-free Switching ZL40208
The ZL40208 is an LVPECL clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40208 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 121 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Six precision LVPECL outputs. Operating frequency up to 750 MHz. Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40208 is an LVPECL clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40208 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Low additive jitter of 121 fs RMS
  • Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS
  • Glitch-free switching of references
  • Six precision LVPECL outputs. Operating frequency up to 750 MHz.
  • Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40208
Product Name 2:6 LVPECL Buffer with Glitch-free Switching
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1897299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details