Win Source Part Number: 1144023-ZL792388GDG2
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Function: Audio Processor
Package / Case: 196-BGA
Supplier Device Package: 196-BGA
Fake Threat In the Open Market: 80 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: ZL792388
Audio Audio Processor Channel 196-BGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1144023-ZL792388GDG2 | ZL792388GDG2 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Package Type | 196-BGA | 196-BGA |