Microchip Technology, Inc. 2:10 Low Skew/Low Jitter LVPECL Buffer ZL40260

Description
The ZL40260 is a 2x10 LVPECL clock fan out buffer with ten identical output clock drivers capable of operating at frequencies up to 1600MHz. The ZL40260 has two inputs. Each input can accept differential (LVPECL, SSTL, LVDS, HSTL, CML) or a single ended LVPECL input or a CMOS input. The voltage level at CLK_SEL pin selects which input will be passed to the output drivers. LVPECL input must be externally biased and terminated with resistors. The device provides biasing voltage at the output pin Vbb which can minimize number of external resistors. The ZL40260 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML) or single ended LVCMOS signal Ten 2.5V/3.3V LVPECL outputs Ultra-low additive jitter: 53fs for 125 MHz clock measured in 12KHz to 20MHz band Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Maximum input to output delay of 1.2ns Small input to output delay variation over voltage, temperature and process of 0.34ns Fast rise and fall times of 168ps Phase noise floor below -160dB/Hz for 125MHz clock
Datasheet
Description
The ZL40260 is a 2x10 LVPECL clock fan out buffer with ten identical output clock drivers capable of operating at frequencies up to 1600MHz. The ZL40260 has two inputs. Each input can accept differential (LVPECL, SSTL, LVDS, HSTL, CML) or a single ended LVPECL input or a CMOS input. The voltage level at CLK_SEL pin selects which input will be passed to the output drivers. LVPECL input must be externally biased and terminated with resistors. The device provides biasing voltage at the output pin Vbb which can minimize number of external resistors. The ZL40260 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML) or single ended LVCMOS signal Ten 2.5V/3.3V LVPECL outputs Ultra-low additive jitter: 53fs for 125 MHz clock measured in 12KHz to 20MHz band Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Maximum input to output delay of 1.2ns Small input to output delay variation over voltage, temperature and process of 0.34ns Fast rise and fall times of 168ps Phase noise floor below -160dB/Hz for 125MHz clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:10 Low Skew/Low Jitter LVPECL Buffer - ZL40260 - Microchip Technology, Inc.
Chandler, AZ, United States
2:10 Low Skew/Low Jitter LVPECL Buffer
ZL40260
2:10 Low Skew/Low Jitter LVPECL Buffer ZL40260
The ZL40260 is a 2x10 LVPECL clock fan out buffer with ten identical output clock drivers capable of operating at frequencies up to 1600MHz. The ZL40260 has two inputs. Each input can accept differential (LVPECL, SSTL, LVDS, HSTL, CML) or a single ended LVPECL input or a CMOS input. The voltage level at CLK_SEL pin selects which input will be passed to the output drivers. LVPECL input must be externally biased and terminated with resistors. The device provides biasing voltage at the output pin Vbb which can minimize number of external resistors. The ZL40260 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML) or single ended LVCMOS signal Ten 2.5V/3.3V LVPECL outputs Ultra-low additive jitter: 53fs for 125 MHz clock measured in 12KHz to 20MHz band Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Maximum input to output delay of 1.2ns Small input to output delay variation over voltage, temperature and process of 0.34ns Fast rise and fall times of 168ps Phase noise floor below -160dB/Hz for 125MHz clock

The ZL40260 is a 2x10 LVPECL clock fan out buffer with ten identical output clock drivers capable of operating at frequencies up to 1600MHz. The ZL40260 has two inputs. Each input can accept differential (LVPECL, SSTL, LVDS, HSTL, CML) or a single ended LVPECL input or a CMOS input. The voltage level at CLK_SEL pin selects which input will be passed to the output drivers. LVPECL input must be externally biased and terminated with resistors. The device provides biasing voltage at the output pin Vbb which can minimize number of external resistors.

The ZL40260 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML) or single ended LVCMOS signal
  • Ten 2.5V/3.3V LVPECL outputs
  • Ultra-low additive jitter: 53fs for 125 MHz clock measured in 12KHz to 20MHz band
  • Supports clock frequencies from 0 to 1.6GHz
  • Supports 2.5V or 3.3V power supplies
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • Maximum input to output delay of 1.2ns
  • Small input to output delay variation over voltage, temperature and process of 0.34ns
  • Fast rise and fall times of 168ps
  • Phase noise floor below -160dB/Hz for 125MHz clock
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40260
Product Name 2:10 Low Skew/Low Jitter LVPECL Buffer
Package Type ['TQFP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1905680 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Headphone
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details