Microchip Technology, Inc. Programmable 1:3 Multi-format Buffer ZL40255

Description
The ZL40255 SmartBuffer™ is a flexible, programmable fanout buffer IC. The ZL40255 can select from 1 of 4 input clocks and provide as many as 3 differential or 6 CMOS outputs. Each output can provide format conversion, integer frequency division, and skew adjustment. Flexible any-format outputs simplify design. Automatic self-configuration after power-up or reset. Additional Features Four Input Clocks: one crystal/CMOS input, two differential/CMOS inputs, one single-ended/CMOS input Any input frequency up to 1035MHz (up to 300MHz for CMOS) Clock selection by pin or register control Up to 3 Differential Outputs (Up to 6 CMOS) Output frequencies are any integer divisor up to 232 of the input frequency (CMOS 250MHz max) Each output has independent dividers Low additive jitter <200fs RMS (12kHz-20MHz, for input frequencies above 100MHz) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from internal EEPROM; up to four configurations, pin-selectable Crystal interface for frequency synthesis up to 60MHz Four general-purpose I/O pins, each with many status and control options SPI or I2C processor Interface Tiny 5x5mm QFN package
Datasheet
Description
The ZL40255 SmartBuffer™ is a flexible, programmable fanout buffer IC. The ZL40255 can select from 1 of 4 input clocks and provide as many as 3 differential or 6 CMOS outputs. Each output can provide format conversion, integer frequency division, and skew adjustment. Flexible any-format outputs simplify design. Automatic self-configuration after power-up or reset. Additional Features Four Input Clocks: one crystal/CMOS input, two differential/CMOS inputs, one single-ended/CMOS input Any input frequency up to 1035MHz (up to 300MHz for CMOS) Clock selection by pin or register control Up to 3 Differential Outputs (Up to 6 CMOS) Output frequencies are any integer divisor up to 232 of the input frequency (CMOS 250MHz max) Each output has independent dividers Low additive jitter <200fs RMS (12kHz-20MHz, for input frequencies above 100MHz) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from internal EEPROM; up to four configurations, pin-selectable Crystal interface for frequency synthesis up to 60MHz Four general-purpose I/O pins, each with many status and control options SPI or I2C processor Interface Tiny 5x5mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 1:3 Multi-format Buffer - ZL40255 - Microchip Technology, Inc.
Chandler, AZ, United States
Programmable 1:3 Multi-format Buffer
ZL40255
Programmable 1:3 Multi-format Buffer ZL40255
The ZL40255 SmartBuffer™ is a flexible, programmable fanout buffer IC. The ZL40255 can select from 1 of 4 input clocks and provide as many as 3 differential or 6 CMOS outputs. Each output can provide format conversion, integer frequency division, and skew adjustment. Flexible any-format outputs simplify design. Automatic self-configuration after power-up or reset. Additional Features Four Input Clocks: one crystal/CMOS input, two differential/CMOS inputs, one single-ended/CMOS input Any input frequency up to 1035MHz (up to 300MHz for CMOS) Clock selection by pin or register control Up to 3 Differential Outputs (Up to 6 CMOS) Output frequencies are any integer divisor up to 232 of the input frequency (CMOS 250MHz max) Each output has independent dividers Low additive jitter <200fs RMS (12kHz-20MHz, for input frequencies above 100MHz) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from internal EEPROM; up to four configurations, pin-selectable Crystal interface for frequency synthesis up to 60MHz Four general-purpose I/O pins, each with many status and control options SPI or I2C processor Interface Tiny 5x5mm QFN package

The ZL40255 SmartBuffer™ is a flexible, programmable fanout buffer IC. The ZL40255 can select from 1 of 4 input clocks and provide as many as 3 differential or 6 CMOS outputs. Each output can provide format conversion, integer frequency division, and skew adjustment. Flexible any-format outputs simplify design. Automatic self-configuration after power-up or reset.

Additional Features

  • Four Input Clocks: one crystal/CMOS input, two differential/CMOS inputs, one single-ended/CMOS input
  • Any input frequency up to 1035MHz (up to 300MHz for CMOS)
  • Clock selection by pin or register control
  • Up to 3 Differential Outputs (Up to 6 CMOS)
  • Output frequencies are any integer divisor up to 232 of the input frequency (CMOS 250MHz max)
  • Each output has independent dividers
  • Low additive jitter <200fs RMS (12kHz-20MHz, for input frequencies above 100MHz)
  • Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
  • In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
  • Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
  • Precise output alignment circuitry and per-output phase adjustment
  • Per-output enable/disable and glitch-less start/stop (stop high or low)
  • Automatic self-configuration at power-up from internal EEPROM; up to four configurations, pin-selectable
  • Crystal interface for frequency synthesis up to 60MHz
  • Four general-purpose I/O pins, each with many status and control options
  • SPI or I2C processor Interface
  • Tiny 5x5mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40255
Product Name Programmable 1:3 Multi-format Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLT1016QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Logic - Comparators - 5962-8867201EA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details