Microchip Technology, Inc. 2:8 LVPECL Buffer with Input Termination ZL40211

Description
The ZL40211 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40211 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40211 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40211 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 106 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references On-chip input termination resistors and biasing for AC coupled inputs Eight precision LVPECL outputs. Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet
Description
The ZL40211 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40211 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40211 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40211 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 106 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references On-chip input termination resistors and biasing for AC coupled inputs Eight precision LVPECL outputs. Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:8 LVPECL Buffer with Input Termination - ZL40211 - Microchip Technology, Inc.
Chandler, AZ, United States
2:8 LVPECL Buffer with Input Termination
ZL40211
2:8 LVPECL Buffer with Input Termination ZL40211
The ZL40211 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40211 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40211 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40211 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 106 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references On-chip input termination resistors and biasing for AC coupled inputs Eight precision LVPECL outputs. Operating frequency up to 750 MHz Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40211 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40211 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40211 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40211 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Low additive jitter of 106 fs RMS
  • Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS
  • Glitch-free switching of references
  • On-chip input termination resistors and biasing for AC coupled inputs
  • Eight precision LVPECL outputs. Operating frequency up to 750 MHz
  • Options for 2.5 V or 3.3 V power supply with core current consumption of 122 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40211
Product Name 2:8 LVPECL Buffer with Input Termination
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Transimpedance Amplifiers - 2122555 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type Wlp
View Details
LM119QML-SP High Speed Dual Comparator - 5962-9679801VIA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,DIESALE,TO-100
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 54LS85DMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details