Microchip Technology, Inc. 3:10 LVCMOS Output Low Jitter Fanout Buffer ZL40240

Description
The ZL40240 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40240 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Each output can be independently enabled/disabled via SPI bus. In addition, the strength of each output can be programmed. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL,CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs Supports frequencies from 0 to 250MHz Ultra-low system level additive jitter: 17fs (12kHz to 20MHz) Ultra-low noise floor of -170dBc/Hz Supports crystals from 8MHz to 160MHz Supports 2.5V or 3.3V power supplies Output to output skew of 30ps (typical) Input to output delay of 2ns (typical) SPI or Hardware control
Datasheet
Description
The ZL40240 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40240 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Each output can be independently enabled/disabled via SPI bus. In addition, the strength of each output can be programmed. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL,CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs Supports frequencies from 0 to 250MHz Ultra-low system level additive jitter: 17fs (12kHz to 20MHz) Ultra-low noise floor of -170dBc/Hz Supports crystals from 8MHz to 160MHz Supports 2.5V or 3.3V power supplies Output to output skew of 30ps (typical) Input to output delay of 2ns (typical) SPI or Hardware control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3:10 LVCMOS Output Low Jitter Fanout Buffer - ZL40240 - Microchip Technology, Inc.
Chandler, AZ, United States
3:10 LVCMOS Output Low Jitter Fanout Buffer
ZL40240
3:10 LVCMOS Output Low Jitter Fanout Buffer ZL40240
The ZL40240 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40240 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Each output can be independently enabled/disabled via SPI bus. In addition, the strength of each output can be programmed. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL,CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs Supports frequencies from 0 to 250MHz Ultra-low system level additive jitter: 17fs (12kHz to 20MHz) Ultra-low noise floor of -170dBc/Hz Supports crystals from 8MHz to 160MHz Supports 2.5V or 3.3V power supplies Output to output skew of 30ps (typical) Input to output delay of 2ns (typical) SPI or Hardware control

The ZL40240 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors.

The ZL40240 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Each output can be independently enabled/disabled via SPI bus. In addition, the strength of each output can be programmed.

The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL,CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs
  • Supports frequencies from 0 to 250MHz
  • Ultra-low system level additive jitter: 17fs (12kHz to 20MHz)
  • Ultra-low noise floor of -170dBc/Hz
  • Supports crystals from 8MHz to 160MHz
  • Supports 2.5V or 3.3V power supplies
  • Output to output skew of 30ps (typical)
  • Input to output delay of 2ns (typical)
  • SPI or Hardware control
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40240
Product Name 3:10 LVCMOS Output Low Jitter Fanout Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1914007 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details