Microchip Technology, Inc. Precision 1:8 LVDS Buffer w/Ref Switching ZL40222

Description
The ZL40222 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz. The two Inputs to the ZL40222 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40222 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40222 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 194fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Eight precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5V or 3.3V power supply Current consumption - 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection Performance
Datasheet
Description
The ZL40222 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz. The two Inputs to the ZL40222 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40222 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40222 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 194fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Eight precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5V or 3.3V power supply Current consumption - 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1:8 LVDS Buffer w/Ref Switching - ZL40222 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision 1:8 LVDS Buffer w/Ref Switching
ZL40222
Precision 1:8 LVDS Buffer w/Ref Switching ZL40222
The ZL40222 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz. The two Inputs to the ZL40222 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40222 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40222 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter - 194fs RMS Input - LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references Eight precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5V or 3.3V power supply Current consumption - 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection Performance

The ZL40222 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz.

The two Inputs to the ZL40222 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40222 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available.

The ZL40222 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. It's operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter - 194fs RMS
  • Input - LVPECL, LVDS, CML, HCSL, LVCMOS
  • Glitch-free switching of references
  • Eight precision LVDS outputs
  • Operating frequency up to 750 MHz
  • Option for 2.5V or 3.3V power supply
  • Current consumption - 110 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
  • Performance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40222
Product Name Precision 1:8 LVDS Buffer w/Ref Switching
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DFN
View Details
Analog - MTLM111MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Comparators - 25LS2521/BRA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
View Details
2 suppliers