Microchip Technology, Inc. 3:10 LVCMOS Output Low Jitter Fanout Buffer ZL40241

Description
The ZL40241 is a pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40241 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Output can be synchronously enabled/disabled via OE pin. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Supports frequencies from 0 to 200MHz Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs Supports crystals from 8MHz to 60MHz Ultra-low additive jitter: 17fs (12kHz to 20MHz) Ultra-low noise floor of -170dBc/Hz Supports 2.5V or 3.3V power supplies Output to output skew of 30ps (typical) Input to output delay of 2ns (typical)
Datasheet
Description
The ZL40241 is a pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40241 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Output can be synchronously enabled/disabled via OE pin. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Supports frequencies from 0 to 200MHz Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs Supports crystals from 8MHz to 60MHz Ultra-low additive jitter: 17fs (12kHz to 20MHz) Ultra-low noise floor of -170dBc/Hz Supports 2.5V or 3.3V power supplies Output to output skew of 30ps (typical) Input to output delay of 2ns (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3:10 LVCMOS Output Low Jitter Fanout Buffer - ZL40241 - Microchip Technology, Inc.
Chandler, AZ, United States
3:10 LVCMOS Output Low Jitter Fanout Buffer
ZL40241
3:10 LVCMOS Output Low Jitter Fanout Buffer ZL40241
The ZL40241 is a pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40241 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Output can be synchronously enabled/disabled via OE pin. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Supports frequencies from 0 to 200MHz Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs Supports crystals from 8MHz to 60MHz Ultra-low additive jitter: 17fs (12kHz to 20MHz) Ultra-low noise floor of -170dBc/Hz Supports 2.5V or 3.3V power supplies Output to output skew of 30ps (typical) Input to output delay of 2ns (typical)

The ZL40241 is a pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or
LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins.

The ZL40241 has ten LVCMOS outputs which can be powered from 3.3V, 2.5V, 1.8V or 1.5V supply. Output can be synchronously enabled/disabled via OE pin.

The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Supports frequencies from 0 to 200MHz
  • Ten 1.5V/1.8V/2.5V/3.3V LVCMOS outputs
  • Supports crystals from 8MHz to 60MHz
  • Ultra-low additive jitter: 17fs (12kHz to 20MHz)
  • Ultra-low noise floor of -170dBc/Hz
  • Supports 2.5V or 3.3V power supplies
  • Output to output skew of 30ps (typical)
  • Input to output delay of 2ns (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40241
Product Name 3:10 LVCMOS Output Low Jitter Fanout Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1898846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details