Manufacturer: Microchip Technology
Win Source Part Number: 1115157-U4468B-MG19
Packaging: Tube/Rail
Specifications: AM, FM
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Audio Demodulator 2 Channel 16-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1115157-U4468B-MG19 | U4468B-MG19 |
| Product Name | Audio Special Purpose - U4468B-MG19 | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 9 volts | 4.5 to 9 volts |