Microchip Technology, Inc. Low Skew, Low Jitter, 8 O/P HCSL Buffer ZL40268

Description
The ZL40268 is 3x8 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 8 output ZL40268 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For datasheets please email Jarrod.Thorne@microc hip.com Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Eight differential HCSL/LVDS/LVPECL outputs Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.5GHz Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Device controlled via I2C or hardware control pins Factory configurable default settings via OTP Transparent for spread spectrum clock Applications PCIe Gen1/2/3/4/5 clock distribution Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC General purpose clock distribution Low jitter clock trees Logic translation Clock and data signal restoration Wireless communications High performance microprocessor clock distribution Test Equipment
Datasheet
Description
The ZL40268 is 3x8 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 8 output ZL40268 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For datasheets please email Jarrod.Thorne@microc hip.com Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Eight differential HCSL/LVDS/LVPECL outputs Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.5GHz Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Device controlled via I2C or hardware control pins Factory configurable default settings via OTP Transparent for spread spectrum clock Applications PCIe Gen1/2/3/4/5 clock distribution Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC General purpose clock distribution Low jitter clock trees Logic translation Clock and data signal restoration Wireless communications High performance microprocessor clock distribution Test Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew, Low Jitter, 8 O/P HCSL Buffer - ZL40268 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Skew, Low Jitter, 8 O/P HCSL Buffer
ZL40268
Low Skew, Low Jitter, 8 O/P HCSL Buffer ZL40268
The ZL40268 is 3x8 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 8 output ZL40268 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For datasheets please email Jarrod.Thorne@microc hip.com Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Eight differential HCSL/LVDS/LVPECL outputs Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.5GHz Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Device controlled via I2C or hardware control pins Factory configurable default settings via OTP Transparent for spread spectrum clock Applications PCIe Gen1/2/3/4/5 clock distribution Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC General purpose clock distribution Low jitter clock trees Logic translation Clock and data signal restoration Wireless communications High performance microprocessor clock distribution Test Equipment

The ZL40268 is 3x8 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 8 output ZL40268 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees.

Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers.

For datasheets please email Jarrod.Thorne@microchip.com Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Eight differential HCSL/LVDS/LVPECL outputs
  • Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency)
  • Supports clock frequencies from 0 to 1.5GHz
  • Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • Device controlled via I2C or hardware control pins
  • Factory configurable default settings via OTP
  • Transparent for spread spectrum clock
  • Applications
    • PCIe Gen1/2/3/4/5 clock distribution
    • Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC
    • General purpose clock distribution
    • Low jitter clock trees
    • Logic translation
    • Clock and data signal restoration
    • Wireless communications
    • High performance microprocessor clock distribution
    • Test Equipment
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40268
Product Name Low Skew, Low Jitter, 8 O/P HCSL Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type VSP8
View Details
Analog - MTLT1007QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details