Manufacturer: Microchip Technology
Win Source Part Number: 1282926-ZL38005GGG2
Packaging: Tray
Specifications: 163.84Mbps
Applications: Communication Systems
Function: Voice Processor
Interface: I2S, SPI, UART
Number of Channels: 2
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 96-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,080
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V
Audio Voice Processing Unit (VPU) 2 Channel
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1282926-ZL38005GGG2 | ZL38005GGG2 |
| Product Name | Audio Special Purpose - ZL38005GGG2 | Audio Special Purpose |
| Supply Voltage (VS) | 1.2 volts | 1.2 volts |