Microchip Technology, Inc. 1:6 LVDS Buffer ZL40216

Description
The ZL40216 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40216 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40216 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40216 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 104 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS Six precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with current consumption of 93 mA On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
Datasheet
Description
The ZL40216 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40216 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40216 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40216 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 104 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS Six precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with current consumption of 93 mA On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:6 LVDS Buffer - ZL40216 - Microchip Technology, Inc.
Chandler, AZ, United States
1:6 LVDS Buffer
ZL40216
1:6 LVDS Buffer ZL40216
The ZL40216 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40216 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40216 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available. The ZL40216 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Low additive jitter of 104 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS Six precision LVDS outputs Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with current consumption of 93 mA On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection

The ZL40216 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz.

Inputs to the ZL40216 are externally terminated to allow use of precision termination components and to allow full flexibility of input termination. The ZL40216 can accept DC coupled LVPECL or LVDS and AC coupled LVPECL, LVDS, CML or HCSL input signals; single ended input signals can also be accepted. A pin compatible device with internal termination is also available.

The ZL40216 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Low additive jitter of 104 fs RMS
  • Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS
  • Six precision LVDS outputs
  • Operating frequency up to 750 MHz
  • Option for 2.5 V or 3.3 V power supply with current consumption of 93 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply noise rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40216
Product Name 1:6 LVDS Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1913393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; SC-70
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details