Atmel Corporation 0.4W SOIC Audio Amplifier U4083B-MFPG3Y

Description
IC AMP AUDIO LP TELEPHONE 8SOIC / Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin SOIC T/R Product overview: U4083B-MFPG3Y from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.4W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO LP TELEPHONE 8SOIC / Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin SOIC T/R Product overview: U4083B-MFPG3Y from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.4W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W SOIC Audio Amplifier - 742-U4083B-MFPG3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W SOIC Audio Amplifier
742-U4083B-MFPG3Y
0.4W SOIC Audio Amplifier 742-U4083B-MFPG3Y
IC AMP AUDIO LP TELEPHONE 8SOIC / Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin SOIC T/R Product overview: U4083B-MFPG3Y from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.4W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG3Y can be used for catalog matching and distributor lookup.

IC AMP AUDIO LP TELEPHONE 8SOIC / Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin SOIC T/R Product overview: U4083B-MFPG3Y from Atmel (Microchip Technology) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.4W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-U4083B-MFPG3Y can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - U4083B-MFPG3Y - 051545-U4083B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - U4083B-MFPG3Y
051545-U4083B-MFPG3Y
Linear - Linear - Amplifiers - Audio - U4083B-MFPG3Y 051545-U4083B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 051545-U4083B-MFPG3Y Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm Family Name: U4083B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 16 V Alternative Parts (Cross-Reference): MC34119EF; TS34119CS; MCZ34119EF; MC34119EFR2; Introduction Date: April 07, 1997 ECCN: 5A991.g Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 051545-U4083B-MFPG3Y
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250mW x 2 @ 32 Ohm
Family Name: U4083B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 16 V
Alternative Parts (Cross-Reference): MC34119EF; TS34119CS; MCZ34119EF; MC34119EFR2;
Introduction Date: April 07, 1997
ECCN: 5A991.g
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-U4083B-MFPG3Y 051545-U4083B-MFPG3Y
Product Name 0.4W SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - U4083B-MFPG3Y
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data