Microchip Technology, Inc. Precision 1:5 Low Skew/Low Jitter Buffer ZL40235

Description
The ZL40235 is a programmable or hardware pin controlled low additive jitter, low power 3 x 5 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40235 has five LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support application where different signal formats are needed. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Five differential LVPECL/LVDS/HCSL outputs and one LVCMOS output Ultra-low additive jitter: 24fs (integration band 12kHz to 20MHz at 625MHz) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies for LVPECL, LVDS or HCSL outputs Supports 1.5V, 1,8V, 2.5V or 3.3V power supplies for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware pins
Datasheet
Description
The ZL40235 is a programmable or hardware pin controlled low additive jitter, low power 3 x 5 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40235 has five LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support application where different signal formats are needed. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Five differential LVPECL/LVDS/HCSL outputs and one LVCMOS output Ultra-low additive jitter: 24fs (integration band 12kHz to 20MHz at 625MHz) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies for LVPECL, LVDS or HCSL outputs Supports 1.5V, 1,8V, 2.5V or 3.3V power supplies for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1:5 Low Skew/Low Jitter Buffer - ZL40235 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision 1:5 Low Skew/Low Jitter Buffer
ZL40235
Precision 1:5 Low Skew/Low Jitter Buffer ZL40235
The ZL40235 is a programmable or hardware pin controlled low additive jitter, low power 3 x 5 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40235 has five LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support application where different signal formats are needed. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Five differential LVPECL/LVDS/HCSL outputs and one LVCMOS output Ultra-low additive jitter: 24fs (integration band 12kHz to 20MHz at 625MHz) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies for LVPECL, LVDS or HCSL outputs Supports 1.5V, 1,8V, 2.5V or 3.3V power supplies for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware pins

The ZL40235 is a programmable or hardware pin controlled low additive jitter, low power 3 x 5 LVPECL/HCSL/LVDS fanout buffer.

Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors.

The ZL40235 has five LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output can be independently enabled/disabled via SPI bus. The type of each output driver can be programmed to be LVPECL, HCSL or LVDS. Hence, the device can be configured to support application where different signal formats are needed.

The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Five differential LVPECL/LVDS/HCSL outputs and one LVCMOS output
  • Ultra-low additive jitter: 24fs (integration band 12kHz to 20MHz at 625MHz)
  • Supports clock frequencies from 0 to 1.6GHz
  • Supports 2.5V or 3.3V power supplies for LVPECL, LVDS or HCSL outputs
  • Supports 1.5V, 1,8V, 2.5V or 3.3V power supplies for LVCMOS output
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 40ps
  • Device controlled via SPI or hardware pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40235
Product Name Precision 1:5 Low Skew/Low Jitter Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1897749 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type μmax
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details