Microchip Technology, Inc. 1:4 LVPECL Buffer with Input Termination ZL40203

Description
The ZL40203 is an LVPECL clock fan out buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40203 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40203 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40203 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 40 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Four precision LVPECL outputs. Operating frequency up to 750 MHz. Option for 2.5 V or 3.3 V power supply with core current consumption of 62 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Description
The ZL40203 is an LVPECL clock fan out buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40203 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40203 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40203 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 40 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Four precision LVPECL outputs. Operating frequency up to 750 MHz. Option for 2.5 V or 3.3 V power supply with core current consumption of 62 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

Suppliers

Company
Product
Description
Supplier Links
1:4 LVPECL Buffer with Input Termination - ZL40203 - Microchip Technology, Inc.
Chandler, AZ, United States
1:4 LVPECL Buffer with Input Termination
ZL40203
1:4 LVPECL Buffer with Input Termination ZL40203
The ZL40203 is an LVPECL clock fan out buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40203 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40203 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40203 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 40 fs RMS Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Four precision LVPECL outputs. Operating frequency up to 750 MHz. Option for 2.5 V or 3.3 V power supply with core current consumption of 62 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40203 is an LVPECL clock fan out buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40203 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40203 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40203 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter of 40 fs RMS
  • Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS
  • On-chip input termination resistors and biasing for AC coupled inputs
  • Four precision LVPECL outputs. Operating frequency up to 750 MHz.
  • Option for 2.5 V or 3.3 V power supply with core current consumption of 62 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40203
Product Name 1:4 LVPECL Buffer with Input Termination
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Logic - Comparators - 25LS2521DC - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
2 suppliers
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
6 suppliers