Manufacturer: Microchip Technology
Win Source Part Number: 798602-U2861B-MFPY 71
Packaging: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Specifications: FM
Applications: Consumer Audio
Operating Supply Voltage: 4.5 V ~ 6 V
Function: Demodulator
Interface: Analog
Number of Channels: 1
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 798602-U2861B-MFPY 71 |
| Product Name | Audio Special Purpose - U2861B-MFPY 71 |
| Supply Voltage (VS) | 4.5 to 6 volts |