Microchip Technology, Inc. 2:6 LVPECL Buffer with Input Termination ZL40209

Description
The ZL40209 is an LVPECL clock fan out buffer with two input and six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40209 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40209 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40209 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 106 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references On-chip input termination resistors and biasing for AC coupled inputs Six precision LVPECL outputs. Operating frequency up to 750 MHz. Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet
Description
The ZL40209 is an LVPECL clock fan out buffer with two input and six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40209 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40209 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40209 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 106 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references On-chip input termination resistors and biasing for AC coupled inputs Six precision LVPECL outputs. Operating frequency up to 750 MHz. Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:6 LVPECL Buffer with Input Termination - ZL40209 - Microchip Technology, Inc.
Chandler, AZ, United States
2:6 LVPECL Buffer with Input Termination
ZL40209
2:6 LVPECL Buffer with Input Termination ZL40209
The ZL40209 is an LVPECL clock fan out buffer with two input and six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40209 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40209 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40209 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 106 fs RMS Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS Glitch-free switching of references On-chip input termination resistors and biasing for AC coupled inputs Six precision LVPECL outputs. Operating frequency up to 750 MHz. Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40209 is an LVPECL clock fan out buffer with two input and six output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40209 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40209 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40209 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter of 106 fs RMS
  • Accepts two differential or single-ended inputs: LVPECL, LVDS, CML, HCSL, LVCMOS
  • Glitch-free switching of references
  • On-chip input termination resistors and biasing for AC coupled inputs
  • Six precision LVPECL outputs. Operating frequency up to 750 MHz.
  • Options for 2.5 V or 3.3 V power supply with core current consumption of 110 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40209
Product Name 2:6 LVPECL Buffer with Input Termination
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type VSP8
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,CFP,SOIC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details