Microchip Technology, Inc. Low Jitter, Low Power, 20 Output, PCIe Buffer ZL40295

Description
The ZL40295 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40295 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination and comes in a 6x6 mm 80pin GQFN. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with PCIe Gen 1, 2, 3 , 4, and 5 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 10fs for PCIe 5.0 Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Side-Band Interface (SBI) Eight OE pins Transparent for Spread Spectrum Clock
Datasheet
Description
The ZL40295 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40295 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination and comes in a 6x6 mm 80pin GQFN. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with PCIe Gen 1, 2, 3 , 4, and 5 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 10fs for PCIe 5.0 Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Side-Band Interface (SBI) Eight OE pins Transparent for Spread Spectrum Clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Jitter, Low Power, 20 Output, PCIe Buffer - ZL40295 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Jitter, Low Power, 20 Output, PCIe Buffer
ZL40295
Low Jitter, Low Power, 20 Output, PCIe Buffer ZL40295
The ZL40295 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40295 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination and comes in a 6x6 mm 80pin GQFN. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers For product comparison, please consider: ZL40292 Additional Features Fully Compliant with PCIe Gen 1, 2, 3 , 4, and 5 20 Low-Power Push-Pull HCSL PCIe Outputs Ultra-low additive jitter: 10fs for PCIe 5.0 Supports clock frequencies from 0 to 250MHz Supports 3.3V power supplies Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps SMBus Interface Side-Band Interface (SBI) Eight OE pins Transparent for Spread Spectrum Clock

The ZL40295 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40295 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination and comes in a 6x6 mm 80pin GQFN. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel QPI Servers , Storage and Data Centers, Switches and Routers

For product comparison, please consider: ZL40292

Additional Features

  • Fully Compliant with PCIe Gen 1, 2, 3 , 4, and 5
  • 20 Low-Power Push-Pull HCSL PCIe Outputs
  • Ultra-low additive jitter: 10fs for PCIe 5.0
  • Supports clock frequencies from 0 to 250MHz
  • Supports 3.3V power supplies
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • SMBus Interface
  • Side-Band Interface (SBI)
  • Eight OE pins
  • Transparent for Spread Spectrum Clock
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40295
Product Name Low Jitter, Low Power, 20 Output, PCIe Buffer
Package Type ['WGQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Transimpedance Amplifiers - 2035881P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type TQFN
View Details
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details