Microchip Technology, Inc. Precision 1:4 Low Skew/Low Jitter Buffer ZL40234

Description
The ZL40234 is a pin configurable low additive jitter, low power 3 x 4 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40234 has four LVPECL/HCSL/LVDS outputs in two banks and each bank can independently be powered from 3.3V or 2.5V supply. Differential outputs can be set to be LVPECL, LVDS, HCSL or Hi-Z via control OUT_TYPE_SEL0/1 pins. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Four differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (in 12kHz to 20MHz integration band at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies for LVPECL,LVDS or HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via control pins
Datasheet
Description
The ZL40234 is a pin configurable low additive jitter, low power 3 x 4 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40234 has four LVPECL/HCSL/LVDS outputs in two banks and each bank can independently be powered from 3.3V or 2.5V supply. Differential outputs can be set to be LVPECL, LVDS, HCSL or Hi-Z via control OUT_TYPE_SEL0/1 pins. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Four differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (in 12kHz to 20MHz integration band at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies for LVPECL,LVDS or HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via control pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1:4 Low Skew/Low Jitter Buffer - ZL40234 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision 1:4 Low Skew/Low Jitter Buffer
ZL40234
Precision 1:4 Low Skew/Low Jitter Buffer ZL40234
The ZL40234 is a pin configurable low additive jitter, low power 3 x 4 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40234 has four LVPECL/HCSL/LVDS outputs in two banks and each bank can independently be powered from 3.3V or 2.5V supply. Differential outputs can be set to be LVPECL, LVDS, HCSL or Hi-Z via control OUT_TYPE_SEL0/1 pins. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Four differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (in 12kHz to 20MHz integration band at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies for LVPECL,LVDS or HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via control pins

The ZL40234 is a pin configurable low additive jitter, low power 3 x 4 LVPECL/HCSL/LVDS fanout buffer.

Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins.

The ZL40234 has four LVPECL/HCSL/LVDS outputs in two banks and each bank can independently be powered from 3.3V or 2.5V supply. Differential outputs can be set to be LVPECL, LVDS, HCSL or Hi-Z via control OUT_TYPE_SEL0/1 pins.

The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Four differential LVPECL/LVDS/HCSL outputs
  • One LVCMOS output
  • Ultra-low additive jitter: 24fs (in 12kHz to 20MHz integration band at 625MHz clock frequency)
  • Supports clock frequencies from 0 to 1.6GHz
  • Supports 2.5V or 3.3V power supplies for LVPECL,LVDS or HCSL outputs
  • Supports 1.5V, 1.8V, 2.5V or 3.3V for LVCMOS output
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 40ps
  • Device controlled via control pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40234
Product Name Precision 1:4 Low Skew/Low Jitter Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1897275 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type TQFN
View Details
Analog - MTLT111AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9560302QCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details