Microchip Technology, Inc. 1:4 Individual Output Enable Buffer ZL40264

Description
The ZL40264 is part of a family of high-performance, ultra-low jitter and low power PCIe Gen 1 to 5, Intel QPI fanout buffers with individual output enable pins. Using the 4 output ZL40264 and utilizing the individual output pin, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For product comparison, please consider: ZL40262 Additional Features One differential input which accepts any differential format. Two (ZL40262)/Four(ZL402 64) differential HCSL outputs Ultra-low additive jitter: 24 fs (in 12 kHz to 20 MHz integration band at 100 MHz clock frequency) Supports clock frequencies from 0 to 400 MHz Supports 2.5V or 3.3V power supplies for HCSL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior power supply noise rejection Maximum output to output skew of 40 ps Individual output enable pin for each differential pair Transparent for spread-spectrum clock
Datasheet
Description
The ZL40264 is part of a family of high-performance, ultra-low jitter and low power PCIe Gen 1 to 5, Intel QPI fanout buffers with individual output enable pins. Using the 4 output ZL40264 and utilizing the individual output pin, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For product comparison, please consider: ZL40262 Additional Features One differential input which accepts any differential format. Two (ZL40262)/Four(ZL402 64) differential HCSL outputs Ultra-low additive jitter: 24 fs (in 12 kHz to 20 MHz integration band at 100 MHz clock frequency) Supports clock frequencies from 0 to 400 MHz Supports 2.5V or 3.3V power supplies for HCSL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior power supply noise rejection Maximum output to output skew of 40 ps Individual output enable pin for each differential pair Transparent for spread-spectrum clock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 Individual Output Enable Buffer - ZL40264 - Microchip Technology, Inc.
Chandler, AZ, United States
1:4 Individual Output Enable Buffer
ZL40264
1:4 Individual Output Enable Buffer ZL40264
The ZL40264 is part of a family of high-performance, ultra-low jitter and low power PCIe Gen 1 to 5, Intel QPI fanout buffers with individual output enable pins. Using the 4 output ZL40264 and utilizing the individual output pin, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For product comparison, please consider: ZL40262 Additional Features One differential input which accepts any differential format. Two (ZL40262)/Four(ZL402 64) differential HCSL outputs Ultra-low additive jitter: 24 fs (in 12 kHz to 20 MHz integration band at 100 MHz clock frequency) Supports clock frequencies from 0 to 400 MHz Supports 2.5V or 3.3V power supplies for HCSL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior power supply noise rejection Maximum output to output skew of 40 ps Individual output enable pin for each differential pair Transparent for spread-spectrum clock

The ZL40264 is part of a family of high-performance, ultra-low jitter and low power PCIe Gen 1 to 5, Intel QPI fanout buffers with individual output enable pins. Using the 4 output ZL40264 and utilizing the individual output pin, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers.

For product comparison, please consider: ZL40262

Additional Features

  • One differential input which accepts any differential format.
  • Two (ZL40262)/Four(ZL40264) differential HCSL outputs
  • Ultra-low additive jitter: 24 fs (in 12 kHz to 20 MHz integration band at 100 MHz clock frequency)
  • Supports clock frequencies from 0 to 400 MHz
  • Supports 2.5V or 3.3V power supplies for HCSL outputs
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior power supply noise rejection
  • Maximum output to output skew of 40 ps
  • Individual output enable pin for each differential pair
  • Transparent for spread-spectrum clock
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40264
Product Name 1:4 Individual Output Enable Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier - 5962-9095803QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details