Microchip Technology, Inc. Precision 1:10 Low Skew/Low Jitter Buffer ZL40231

Description
The ZL40231 is a low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40231 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output bank (A and B) can be independently set to be LVPECL, LVDS, HCSL or Hi-Z via control OUTA/B_TYPE_SEL0/1 pins. The control inputs: OUTA/B_TYPE_SEL0/1 and IN_SEL0/1 have low input threshold voltage so they can be driven from a device with low I/O voltage (down to 1.2V). Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies on LVPECL,LVDS or HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via control pins
Datasheet
Description
The ZL40231 is a low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40231 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output bank (A and B) can be independently set to be LVPECL, LVDS, HCSL or Hi-Z via control OUTA/B_TYPE_SEL0/1 pins. The control inputs: OUTA/B_TYPE_SEL0/1 and IN_SEL0/1 have low input threshold voltage so they can be driven from a device with low I/O voltage (down to 1.2V). Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies on LVPECL,LVDS or HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via control pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1:10 Low Skew/Low Jitter Buffer - ZL40231 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision 1:10 Low Skew/Low Jitter Buffer
ZL40231
Precision 1:10 Low Skew/Low Jitter Buffer ZL40231
The ZL40231 is a low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40231 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output bank (A and B) can be independently set to be LVPECL, LVDS, HCSL or Hi-Z via control OUTA/B_TYPE_SEL0/1 pins. The control inputs: OUTA/B_TYPE_SEL0/1 and IN_SEL0/1 have low input threshold voltage so they can be driven from a device with low I/O voltage (down to 1.2V). Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Ten differential LVPECL/LVDS/HCSL outputs One LVCMOS output Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.6GHz Supports 2.5V or 3.3V power supplies on LVPECL,LVDS or HCSL outputs Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via control pins

The ZL40231 is a low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer.

Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins.

The ZL40231 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output bank (A and B) can be independently set to be LVPECL, LVDS, HCSL or Hi-Z via control OUTA/B_TYPE_SEL0/1 pins.

The control inputs: OUTA/B_TYPE_SEL0/1 and IN_SEL0/1 have low input threshold voltage so they can be driven from a device with low I/O voltage (down to 1.2V).

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Ten differential LVPECL/LVDS/HCSL outputs
  • One LVCMOS output
  • Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency)
  • Supports clock frequencies from 0 to 1.6GHz
  • Supports 2.5V or 3.3V power supplies on LVPECL,LVDS or HCSL outputs
  • Supports 1.5V, 1.8V, 2.5V or 3.3V on LVCMOS outputs
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 40ps
  • Device controlled via control pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40231
Product Name Precision 1:10 Low Skew/Low Jitter Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1708934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Analog - MTLT111AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Logic - Comparators - 5485DM - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details