Manufacturer: Microchip Technology
Win Source Part Number: 127488-U2860B-MFPG3G
Packaging: Reel - TR
Specifications: FM
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 14-SO
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: 1115131-U2860B-MFPG3
Packaging: Reel - TR
Specifications: FM
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 14-SO
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Audio Demodulator 2 Channel 14-SOIC
Audio Demodulator 2 Channel 14-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 127488-U2860B-MFPG3G | U2860B-MFPG3G |
| Product Name | Audio Special Purpose - U2860B-MFPG3G | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 9 volts | 4.5 to 9 volts |