Microchip Technology, Inc. 1.5 MHz, Dual Zero-Drift Op Amp TC913A%20AUTO-ZERO%20OP%20AMP

Description
TC913A is a monolithic, auto-zeroed operational amplifier. Elimination of the external capacitors allows the designer to increase reliability, lower cost and simplify design by lowering parts count. Since the TC913 is an auto-zeroing op amp, input offset voltage is very low. More important, there is almost zero drift with time. This eliminates production line adjustments, as well as periodic calibration. Notable electrical characteristics are low supply current (650 µA,typical), single-supply operation (6.5V to 16V), low input offset voltage (15 µV,typical), low noise (<11 µVP-P, typical, for a 10Hz bandwidth), and fast recovery from saturation without the use of external clamp circuitry. This device is supplied in 8-pin plastic DIP and plastic SOIC packages. It is pin compatible with bipolar, CMOS, JFET and other chopper-stabilized op-amps using the industry-standard 741 pinout. Additional Features Dual Amplifier 1.5 MHz Gain Bandwidth Product Operating Voltage 7.0V to 16V Single and Split Supply Commercial Temperature Range
Datasheet
Description
TC913A is a monolithic, auto-zeroed operational amplifier. Elimination of the external capacitors allows the designer to increase reliability, lower cost and simplify design by lowering parts count. Since the TC913 is an auto-zeroing op amp, input offset voltage is very low. More important, there is almost zero drift with time. This eliminates production line adjustments, as well as periodic calibration. Notable electrical characteristics are low supply current (650 µA,typical), single-supply operation (6.5V to 16V), low input offset voltage (15 µV,typical), low noise (<11 µVP-P, typical, for a 10Hz bandwidth), and fast recovery from saturation without the use of external clamp circuitry. This device is supplied in 8-pin plastic DIP and plastic SOIC packages. It is pin compatible with bipolar, CMOS, JFET and other chopper-stabilized op-amps using the industry-standard 741 pinout. Additional Features Dual Amplifier 1.5 MHz Gain Bandwidth Product Operating Voltage 7.0V to 16V Single and Split Supply Commercial Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 MHz, Dual Zero-Drift Op Amp - TC913A%20AUTO-ZERO%20OP%20AMP - Microchip Technology, Inc.
Chandler, AZ, United States
1.5 MHz, Dual Zero-Drift Op Amp
TC913A%20AUTO-ZERO%20OP%20AMP
1.5 MHz, Dual Zero-Drift Op Amp TC913A%20AUTO-ZERO%20OP%20AMP
TC913A is a monolithic, auto-zeroed operational amplifier. Elimination of the external capacitors allows the designer to increase reliability, lower cost and simplify design by lowering parts count. Since the TC913 is an auto-zeroing op amp, input offset voltage is very low. More important, there is almost zero drift with time. This eliminates production line adjustments, as well as periodic calibration. Notable electrical characteristics are low supply current (650 µA,typical), single-supply operation (6.5V to 16V), low input offset voltage (15 µV,typical), low noise (<11 µVP-P, typical, for a 10Hz bandwidth), and fast recovery from saturation without the use of external clamp circuitry. This device is supplied in 8-pin plastic DIP and plastic SOIC packages. It is pin compatible with bipolar, CMOS, JFET and other chopper-stabilized op-amps using the industry-standard 741 pinout. Additional Features Dual Amplifier 1.5 MHz Gain Bandwidth Product Operating Voltage 7.0V to 16V Single and Split Supply Commercial Temperature Range

TC913A is a monolithic, auto-zeroed operational amplifier. Elimination of the external capacitors allows the designer to increase reliability, lower cost and simplify design by lowering parts count. Since the TC913 is an auto-zeroing op amp, input offset voltage is very low. More important, there is almost zero drift with time. This eliminates production line adjustments, as well as periodic calibration. Notable electrical characteristics are low supply current (650 µA,typical), single-supply operation (6.5V to 16V), low input offset voltage (15 µV,typical), low noise (<11 µVP-P, typical, for a 10Hz bandwidth), and fast recovery from saturation without the use of external clamp circuitry. This device is supplied in 8-pin plastic DIP and plastic SOIC packages. It is pin compatible with bipolar, CMOS, JFET and other chopper-stabilized op-amps using the industry-standard 741 pinout.

Additional Features

    • Dual Amplifier
    • 1.5 MHz Gain Bandwidth Product
    • Operating Voltage 7.0V to 16V
    • Single and Split Supply
    • Commercial Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number TC913A%20AUTO-ZERO%20OP%20AMP
Product Name 1.5 MHz, Dual Zero-Drift Op Amp
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Discrete Class D Audio Amplifier ICs - IRS2452AM - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type MLPQ 32 pins
View Details
11 suppliers
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details