Microchip Technology, Inc. Chopper Stabilized Operational Amplifier TC7650

Description
TC7650 CMOS chopper-stabilized operational amplifier practically removes offset voltage error terms from system error calculations. 5uV maximum VOS specification, for example, represents a 15 times improvement over the industry-standard OP07E. 50 nV/°C off-set drift specification is over 25 times lower than the OP07E. Increased performance eliminates VOS trim procedures, periodic potentiometer adjustment and the reliability problems caused by damaged trimmers. The TC7650 performance advantages are achieved without the additional manufacturing complexity and cost incurred with laser or "zener zap" VOS trim techniques. The TC7650 nulling scheme corrects both DC VOS errors and VOS drift errors with temperature. A nulling amplifier alternately corrects its own VOS errors and the main amplifier VOS error. Offset nulling voltages are stored on two user-supplied external capacitors. The capacitors connect to the internal amplifier VOS null points. The main amplifier input signal is never switched. Switching spikes are not present at the TC7650 output. The 14-pin dual-in-line package (DIP) has an external oscillator input to drive the nulling circuitry for optimum noise performance. Both the 8 and 14-pin DIPs have an output voltage clamp circuit to minimize overload recovery time. Additional Features Zero Drift Architecture for Low Offset and Offset Drift Low Offset, 5uV (Maximum) Low Offset Drift, 50nV/°C Wide Operating Voltage Range, 4.5V to 16V Single and Split Supply No 1/f Noise
Datasheet
Description
TC7650 CMOS chopper-stabilized operational amplifier practically removes offset voltage error terms from system error calculations. 5uV maximum VOS specification, for example, represents a 15 times improvement over the industry-standard OP07E. 50 nV/°C off-set drift specification is over 25 times lower than the OP07E. Increased performance eliminates VOS trim procedures, periodic potentiometer adjustment and the reliability problems caused by damaged trimmers. The TC7650 performance advantages are achieved without the additional manufacturing complexity and cost incurred with laser or "zener zap" VOS trim techniques. The TC7650 nulling scheme corrects both DC VOS errors and VOS drift errors with temperature. A nulling amplifier alternately corrects its own VOS errors and the main amplifier VOS error. Offset nulling voltages are stored on two user-supplied external capacitors. The capacitors connect to the internal amplifier VOS null points. The main amplifier input signal is never switched. Switching spikes are not present at the TC7650 output. The 14-pin dual-in-line package (DIP) has an external oscillator input to drive the nulling circuitry for optimum noise performance. Both the 8 and 14-pin DIPs have an output voltage clamp circuit to minimize overload recovery time. Additional Features Zero Drift Architecture for Low Offset and Offset Drift Low Offset, 5uV (Maximum) Low Offset Drift, 50nV/°C Wide Operating Voltage Range, 4.5V to 16V Single and Split Supply No 1/f Noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chopper Stabilized Operational Amplifier - TC7650 - Microchip Technology, Inc.
Chandler, AZ, United States
Chopper Stabilized Operational Amplifier
TC7650
Chopper Stabilized Operational Amplifier TC7650
TC7650 CMOS chopper-stabilized operational amplifier practically removes offset voltage error terms from system error calculations. 5uV maximum VOS specification, for example, represents a 15 times improvement over the industry-standard OP07E. 50 nV/°C off-set drift specification is over 25 times lower than the OP07E. Increased performance eliminates VOS trim procedures, periodic potentiometer adjustment and the reliability problems caused by damaged trimmers. The TC7650 performance advantages are achieved without the additional manufacturing complexity and cost incurred with laser or "zener zap" VOS trim techniques. The TC7650 nulling scheme corrects both DC VOS errors and VOS drift errors with temperature. A nulling amplifier alternately corrects its own VOS errors and the main amplifier VOS error. Offset nulling voltages are stored on two user-supplied external capacitors. The capacitors connect to the internal amplifier VOS null points. The main amplifier input signal is never switched. Switching spikes are not present at the TC7650 output. The 14-pin dual-in-line package (DIP) has an external oscillator input to drive the nulling circuitry for optimum noise performance. Both the 8 and 14-pin DIPs have an output voltage clamp circuit to minimize overload recovery time. Additional Features Zero Drift Architecture for Low Offset and Offset Drift Low Offset, 5uV (Maximum) Low Offset Drift, 50nV/°C Wide Operating Voltage Range, 4.5V to 16V Single and Split Supply No 1/f Noise

TC7650 CMOS chopper-stabilized operational amplifier practically removes offset voltage error terms from system error calculations. 5uV maximum VOS specification, for example, represents a 15 times improvement over the industry-standard OP07E. 50 nV/°C off-set drift specification is over 25 times lower than the OP07E. Increased performance eliminates VOS trim procedures, periodic potentiometer adjustment and the reliability problems caused by damaged trimmers. The TC7650 performance advantages are achieved without the additional manufacturing complexity and cost incurred with laser or "zener zap" VOS trim techniques. The TC7650 nulling scheme corrects both DC VOS errors and VOS drift errors with temperature. A nulling amplifier alternately corrects its own VOS errors and the main amplifier VOS error. Offset nulling voltages are stored on two user-supplied external capacitors. The capacitors connect to the internal amplifier VOS null points. The main amplifier input signal is never switched. Switching spikes are not present at the TC7650 output. The 14-pin dual-in-line package (DIP) has an external oscillator input to drive the nulling circuitry for optimum noise performance. Both the 8 and 14-pin DIPs have an output voltage clamp circuit to minimize overload recovery time.

Additional Features

    • Zero Drift Architecture for Low Offset and Offset Drift
    • Low Offset, 5uV (Maximum)
    • Low Offset Drift, 50nV/°C
    • Wide Operating Voltage Range, 4.5V to 16V
    • Single and Split Supply
    • No 1/f Noise
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number TC7650
Product Name Chopper Stabilized Operational Amplifier
Package Type ['DICE', 'WAFER', 'CERDIP', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Analog - MTLT1022AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Comparators - 74ACT11520DW-G - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
View Details