Win Source Part Number: 1115280-ZL38050UGB2
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: AcuEdge™
Package: Tape & Reel (TR)
Specifications: 48kHz
Applications: 10 Base-T
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Audio Signal Processor
Interface: SPI
Number of Channels: 1
Supplier Device Package: 56-WLCSP (3.05x3.05)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL38050
Audio Audio Signal Processor 1 Channel 56-WLCSP (3.05x3.05)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1115280-ZL38050UGB2 | ZL38050UGB2 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS |