Microchip Technology, Inc. 1:2 LVPECL Buffer with Input Termination ZL40201

Description
The ZL40201 is an LVPECL clock fan out buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40201 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40201 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40201 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 40 fs Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Two precision LVPECL outputs. Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with core current consumption of 49 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Description
The ZL40201 is an LVPECL clock fan out buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40201 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40201 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40201 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 40 fs Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Two precision LVPECL outputs. Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with core current consumption of 49 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Datasheet
Datasheet Summary
Powered by GS/AI

The ZL40201 is a precision 1:2 LVPECL fanout buffer designed for high-performance clock distribution applications. It features two identical LVPECL output drivers capable of operating at frequencies up to 750 MHz. The device accepts both differential and single-ended input signals, including LVPECL, LVDS, CML, HCSL, and LVCMOS, with on-chip input termination for DC and AC coupled inputs. An internal linear power supply regulator enhances power supply rejection, contributing to its ultra-low additive jitter of 40 fs. The ZL40201 operates from a 2.5 V or 3.3 V power supply with a core current consumption of 49 mA and is rated for an industrial temperature range of -40°C to +85°C. This buffer is suitable for applications in wired communications, clock trees, and high-performance microprocessor clock distribution.

Datasheet Summary
Powered by GS/AI

The ZL40201 is a precision 1:2 LVPECL fanout buffer designed for high-performance clock distribution applications. It features two identical LVPECL output drivers capable of operating at frequencies up to 750 MHz. The device accepts both differential and single-ended input signals, including LVPECL, LVDS, CML, HCSL, and LVCMOS, with on-chip input termination for DC and AC coupled inputs. An internal linear power supply regulator enhances power supply rejection, contributing to its ultra-low additive jitter of 40 fs. The ZL40201 operates from a 2.5 V or 3.3 V power supply with a core current consumption of 49 mA and is rated for an industrial temperature range of -40°C to +85°C. This buffer is suitable for applications in wired communications, clock trees, and high-performance microprocessor clock distribution.

Suppliers

Company
Product
Description
Supplier Links
1:2 LVPECL Buffer with Input Termination - ZL40201 - Microchip Technology, Inc.
Chandler, AZ, United States
1:2 LVPECL Buffer with Input Termination
ZL40201
1:2 LVPECL Buffer with Input Termination ZL40201
The ZL40201 is an LVPECL clock fan out buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40201 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40201 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available. The ZL40201 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C. Additional Features Ultra low additive jitter of 40 fs Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS On-chip input termination resistors and biasing for AC coupled inputs Two precision LVPECL outputs. Operating frequency up to 750 MHz Option for 2.5 V or 3.3 V power supply with core current consumption of 49 mA On-chip Low Drop Out (LDO) Regulator for superior power supply rejection

The ZL40201 is an LVPECL clock fan out buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz.

The ZL40201 provides an internal input termination network for DC and AC coupled inputs; optional input biasing for AC coupled inputs is also provided. The ZL40201 can accept DC or AC coupled LVPECL and LVDS input signals, AC coupled CML or HCSL input signals, and single ended signals. A pin compatible device with external termination is also available.

The ZL40201 is designed to fan out low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or 3.3V+/-5% supply. Its operation is guaranteed over the industrial temperature range -40°C to +85°C.

Additional Features

  • Ultra low additive jitter of 40 fs
  • Accepts differential or single-ended input: LVPECL, LVDS, CML, HCSL, LVCMOS
  • On-chip input termination resistors and biasing for AC coupled inputs
  • Two precision LVPECL outputs. Operating frequency up to 750 MHz
  • Option for 2.5 V or 3.3 V power supply with core current consumption of 49 mA
  • On-chip Low Drop Out (LDO) Regulator for superior power supply rejection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40201
Product Name 1:2 LVPECL Buffer with Input Termination
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1333372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778503CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details