Microchip Technology, Inc. Low Skew, Low Jitter, 12 O/P HCSL Buffer ZL40272

Description
The ZL40272 is 3x12 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 12 output ZL40272 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Twelve differential HCSL/LVDS/LVPECL outputs Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.5GHz Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Device controlled via I2C or hardware control pins Factory configurable default settings via OTP Transparent for spread spectrum clock Applications PCIe Gen1/2/3/4/5 clock distribution Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC General purpose clock distribution Low jitter clock trees Logic translation Clock and data signal restoration Wireless communications High performance microprocessor clock distribution Test Equipment
Datasheet
Description
The ZL40272 is 3x12 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 12 output ZL40272 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Twelve differential HCSL/LVDS/LVPECL outputs Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.5GHz Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Device controlled via I2C or hardware control pins Factory configurable default settings via OTP Transparent for spread spectrum clock Applications PCIe Gen1/2/3/4/5 clock distribution Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC General purpose clock distribution Low jitter clock trees Logic translation Clock and data signal restoration Wireless communications High performance microprocessor clock distribution Test Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew, Low Jitter, 12 O/P HCSL Buffer - ZL40272 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Skew, Low Jitter, 12 O/P HCSL Buffer
ZL40272
Low Skew, Low Jitter, 12 O/P HCSL Buffer ZL40272
The ZL40272 is 3x12 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 12 output ZL40272 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees. Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal Twelve differential HCSL/LVDS/LVPECL outputs Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency) Supports clock frequencies from 0 to 1.5GHz Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 50ps Device controlled via I2C or hardware control pins Factory configurable default settings via OTP Transparent for spread spectrum clock Applications PCIe Gen1/2/3/4/5 clock distribution Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC General purpose clock distribution Low jitter clock trees Logic translation Clock and data signal restoration Wireless communications High performance microprocessor clock distribution Test Equipment

The ZL40272 is 3x12 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 12 output ZL40272 and utilizing the individual output pins or I2C interface, you can create hot-swappable PCIe clocktrees.

Applications include PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers.

Additional Features

  • 3 to 1 input Multiplexer: Two inputs accept any differential (LVPECL, HCSL, LVDS, SSTL, CML, LVCMOS) or a single ended signal and the third input accepts a crystal or a single ended signal
  • Twelve differential HCSL/LVDS/LVPECL outputs
  • Ultra-low additive jitter: 24fs (integration band: 12kHz to 20MHz at 625MHz clock frequency)
  • Supports clock frequencies from 0 to 1.5GHz
  • Supports 2.5V or 3.3V power supplies on HCSL/LVDS/LVPECL outputs
  • Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection
  • Maximum output to output skew of 50ps
  • Device controlled via I2C or hardware control pins
  • Factory configurable default settings via OTP
  • Transparent for spread spectrum clock
  • Applications
    • PCIe Gen1/2/3/4/5 clock distribution
    • Wired communications: OTN, SONET/SDH, GE, 10 GE, FC and 10G FC
    • General purpose clock distribution
    • Low jitter clock trees
    • Logic translation
    • Clock and data signal restoration
    • Wireless communications
    • High performance microprocessor clock distribution
    • Test Equipment
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number ZL40272
Product Name Low Skew, Low Jitter, 12 O/P HCSL Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details