Microchip Technology, Inc. 5.5V 23A Linear Comparator IC TC1039CECHTR

Description
Comparator Single R-R I/O 5.5V 6-Pin SOT-23A T/R Product overview: TC1039CECHTR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 23A. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 23A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC1039CECHTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Comparator Single R-R I/O 5.5V 6-Pin SOT-23A T/R Product overview: TC1039CECHTR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 23A. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 23A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC1039CECHTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5V 23A Linear Comparator IC - 692-TC1039CECHTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 23A Linear Comparator IC
692-TC1039CECHTR
5.5V 23A Linear Comparator IC 692-TC1039CECHTR
Comparator Single R-R I/O 5.5V 6-Pin SOT-23A T/R Product overview: TC1039CECHTR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 23A. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 23A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC1039CECHTR can be used for catalog matching and distributor lookup.

Comparator Single R-R I/O 5.5V 6-Pin SOT-23A T/R Product overview: TC1039CECHTR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 23A. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 23A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC1039CECHTR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TC1039CECHTR - 1098104-TC1039CECHTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TC1039CECHTR
1098104-TC1039CECHTR
Linear - Linear - Comparators - TC1039CECHTR 1098104-TC1039CECHTR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098104-TC1039CECHTR Packaging: Tape and Reel Type: General Purpose Response Time: 4 µs Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 6 Output Current: 1 mA Common Mode Rejection Ratio: 66 dB Input Bias Current: 100 pA Categories: Linear - Comparators Case / Package: SOT-23-6 Output Current per Channel: 1 mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Nominal Supply Current: 10 µA Max Supply Current: 10 µA Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098104-TC1039CECHTR
Packaging: Tape and Reel
Type: General Purpose
Response Time: 4 µs
Mounting: SMD (SMT)
Number of Elements: 1
Number of Channels: 1
Number of Pins: 6
Output Current: 1 mA
Common Mode Rejection Ratio: 66 dB
Input Bias Current: 100 pA
Categories: Linear - Comparators
Case / Package: SOT-23-6
Output Current per Channel: 1 mA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 10 µA
Max Supply Current: 10 µA
Power Supply Rejection Ratio (PSRR): 60 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-TC1039CECHTR 1098104-TC1039CECHTR
Product Name 5.5V 23A Linear Comparator IC Linear - Linear - Comparators - TC1039CECHTR
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type Tape and Reel SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data