22pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C901U220JVSDAAWL40-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 400 volts |