22pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
CAP CER 22PF 400VAC SL RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C901U220JYSDAAWL45-ND | C901U220JYSDAAWL45 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 400 volts | 400 volts |