EDAC, Inc. Edgeboard Connectors 395-013-544-402

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-013-544-402 Card Edge Connector from Lingto Electronic Limited features a wire wrap contact dimension of .050 x .025 inches (1.27 x 0.64 mm) with a tail length of .750 inches (19.05 mm). It has a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 standards. The connector's contact material is a copper-tin alloy, with gold plating on the mating area and tin plating on the contact tails, complemented by a nickel underplate. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The 395-013-544-402 Card Edge Connector from Lingto Electronic Limited features a wire wrap contact dimension of .050 x .025 inches (1.27 x 0.64 mm) with a tail length of .750 inches (19.05 mm). It has a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 standards. The connector's contact material is a copper-tin alloy, with gold plating on the mating area and tin plating on the contact tails, complemented by a nickel underplate. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-013-544-402-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-013-544-402-ND
Edgeboard Connectors 151-395-013-544-402-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 395-013-544-402 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-013-544-402
Card Edge Connectors - Edgeboard Connectors 395-013-544-402
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
89AJ0014
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 89AJ0014
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-013-544-402-ND 395-013-544-402 89AJ0014
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data