DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 400 450 500 550 600 650 690 700 710 720 730 740 748 749 750 751 752 753 754 755 756 757 758 759 760 770 780 790 800 810 820 850 900 950 1000 1050 1100 1500 2000 2212
Product Name Notes
"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"12 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"
"12 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"20 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"
"4 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"
"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"6 Rectangular Connectors - Housings Insert 0.256"" (6.50mm)"
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"
"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
"PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.063"" (1.60mm) Dia"
"PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.077"" (1.96mm) Dia"
"PC Pin Terminal Connector Free Hanging (In-Line) Gold 0.094"" (2.39mm) Dia"
10A,CON,3P4W,FD,600V
10A,CON,3P4W,FD,600V ,.594 INCH B
10A,CON,3P4W,FD,600V ,1/2 INCH AD
15A,CON,2P3W,FD,250V
15A,CON,2P3W,FD,250V AC,1/2 INCH
15A,CON,2P3W,FD,250V AC,NON MET
20A,CON,2P3W,FD,125V
20A,CON,2P3W,FD,250V AC,BRASS
20A,CON,2P3W,FD,250V AC,NON MET
30 Position Connector Plug, Non-Gendered Through Hole Tin
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin
30 Position Connector Receptacle, Non-Gendered Through Hole, Right Angle Tin
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Rectangular Connectors - Housings
VECTOR/APD/HARNESS/O THERS

<< Prev Next >>