DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
710
711
712
713
714
715
716
717
718
719
720
721
722
730
740
750
760
770
780
800
850
900
950
1000
1050
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Blue Open Top 0.100"" (2.54mm) Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "25 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "27 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket" | |
| "28 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "30 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "6 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "8 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "Connector Header Surface Mount 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 8 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10, 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20, 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.072"" (1.83mm) Dia" | |
| "Pin Receptacle Connector 0.018"" ~ 0.040"" (0.46mm ~ 1.02mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Press-Fit, Knurled" | |
| 1 Position Header Connector Solder Cup Gold | |
| 10 (1 x 10) Pos SIP Socket Tin-Lead Through Hole | |
| 10 POS,MICRO MNL,RCPT HSG | |
| 10 Position Header Connector Solder Cup Gold | |
| 12 Position Header Connector Solder Cup Gold | |
| 15 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 15 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector | |
| 16 Position Header Connector Solder Cup Gold | |
| 2 Position Header Connector Solder Cup Gold | |
| 2 Position Rectangular Self Mating Connector IDC Gold 18 AWG | |
| 2 Position Rectangular Self Mating Connector IDC Gold 20 AWG | |
| 2 Position Rectangular Self Mating Connector IDC Gold 22 AWG | |
| 20 (4 x 5) Pos PLCC Socket Tin Surface Mount | |
| 20 Position Header Connector Solder Cup Gold | |
| 25 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 25 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 25 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 26 Position Header Connector Solder Cup Gold | |
| 28 (4 x 7) Pos PLCC Socket Tin Surface Mount | |
| 3 (1 x 3) Pos SIP Socket Tin Through Hole | |
| 3 Position Header Connector Solder Cup Gold | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount | |
| 32 Position Header Connector Solder Cup Gold | |
| 3M LINK CONNECTOR 38104-H022-K00 | |
| 4 (1 x 4) Pos SIP Socket Tin Through Hole | |
| 4 Position Header Connector Solder Cup Gold | |
| 4 Position Rectangular Self Mating Connector IDC Gold 18 AWG | |
| 4 Position Rectangular Self Mating Connector IDC Gold 18-20 AWG | |
| 4 Position Rectangular Self Mating Connector IDC Gold 20 AWG | |
| 44 (4 x 11) Pos PLCC Socket Tin Surface Mount | |
| 5 Position Header Connector Solder Cup Gold | |
| 51 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 52 (4 x 13) Pos PLCC Socket Tin Surface Mount | |
| 6 Position Header Connector Solder Cup Gold | |
| 64 Position Header Connector Solder Cup Gold | |
| 68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount | |
| 6POS,MICRO MNL,RCPT HSG | |
| 6WWV-29-008=#6 TRIBARRIER | |
| 7 (1 x 7) Pos SIP Socket Tin Through Hole | |
| 7 Position Header Connector Solder Cup Gold | |
| 78 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 78 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 (1 x 8) Pos SIP Socket Tin-Lead Through Hole | |
| 8 Position Header Connector Solder Cup Gold | |
| 8 Position Rectangular Socket Connector IDC 20-22 AWG | |
| 8 Position Rectangular Socket Connector IDC 24-26 AWG | |
| 84 (4 x 21) Pos PLCC Socket Tin Surface Mount | |
| 8POS,MICRO MNL,RCPT HSG | |
| 9 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Terminal Blocks, Screw Connection, 10 Pos, 2 Rows To Modular, Female Jack, 8p8c (RJ45) | |
| BLOCK PWR DISTRIB 1POS | |
| BLOCK PWR DISTRIB 3POS | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO N | |
| COAX ADAPT BNC TO TNC | |
| COAX ADAPT N TO 7/16 | |
| COAX ADAPT N TO N | |
| COAX ADAPT N TO SMB | |
| COAX ADAPT SMA TO BMA | |
| COAX ADAPT SMA TO MMBX | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT TNC TO TNC | |
| CONN HEADER SMD R/A 2POS | |
| CONN HEADER SMD R/A 4POS 3MM | |
| CONN HEADER SMD R/A 6POS 3MM | |
| CONN SHUNT 2POS OPEN 2.54MM | |
| CONN WIREMOUNT PLUG 3POS 24-20AW | |
| CONN WIREMOUNT PLUG 3POS 26-20AW | |
| CONN WIREMOUNT PLUG 3POS 30-24AW | |
| CONN WIREMOUNT PLUG 4POS 24-20AW | |
| CONN WIREMOUNT PLUG 4POS 26-20AW | |
| CONN WIREMOUNT PLUG 4POS 30-24AW | |
| CONN WIREMOUNT SOCKET 3POS 24-20 | |
| CONN WIREMOUNT SOCKET 3POS 26-20 | |
| CONN WIREMOUNT SOCKET 4POS 24-20 | |
| CONN WIREMOUNT SOCKET 4POS 26-20 | |
| CONN WIREMOUNT SOCKET PM 3POS 24 | |
| CONN WIREMOUNT SOCKET PM 3POS 26 | |
| CONN WIREMOUNT SOCKET PM 4POS 24 | |
| CONN WIREMOUNT SOCKET PM 4POS 26 | |
| Connector Header Surface Mount 2 position | |
| Connector Header Surface Mount, Right Angle 2 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Retainer Ring For D-Sub Backshell, Series 3357 | |
| EPIC H-BE 006 FQL | |
| EPIC H-BE 010 FQL | |
| EPIC H-BE 016 FQL | |
| EPIC H-BE 024 FQL | |
| EPIC H-Q AG | |
| EPIC H-Q MAG BK | |
| EPIC H-Q MAG EMC | |
| EPIC H-Q MTG PE M25 EMC | |
| EPIC H-Q MTS PE M25 BK | |
| EPIC H-Q MTS PE M25 EMC | |
| EPIC H-Q PLASTIC COVER SEALING | |
| EPIC H-Q PLASTIC COVER W/O SEALI | |
| EPIC H-Q TG M25 | |
| EPIC H-Q TS M25 | |
| F 15P MINI DB | |
| F 25P MINI DB | |
| F 9P MINI DB | |
| FS/FD MTL CONN 20/30A 3P4W 600V | |
| Jackscrew Socket For D-Sub Front Panel Mount Connectors | |
| M 15P MINI DB | |
| M 25P MINI DB | |
| M 9P MINI DB | |
| MECH SPLICE FS KIT W/ OXIDE INHI | |
| MULTIMODUL HOUSING 2 POLE CRIMP | |
| PLUG 20A 250V 2P3W STR VINYL/ARM | |
| RCPT ASSY WT REV SER 4P 3 | |
| RCPT WP 20-30A REV 800 | |
| SMPS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) | |
| SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| SMPS FEMALE QB CONNECTOR FOR .04 | |
| SMPS MALE PCB EDGE LAUNCH PLUS C | |
| SMPS MALE PCB QB EDGE LAUNCH CON | |
| SMPS MALE PCB QB THRU-HOLE CONNE | |
| SMPS MALE PCB SURFACE MOUNT CONN | |
| SMPS VITA 67.3 GEN2 MALE PLUG-IN | |
| Socket Contact Coax Gold SMPS | |
| WTB Tin Terminal Connector 10-12 AWG | |
| WTB Tin Terminal Connector 12 AWG | |
| WTB Tin Terminal Connector 18-22 AWG | |
| WTB Tin Terminal Connector 22-26 AWG |
| << Prev | Next >> |