DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
709
710
711
712
713
714
715
716
717
718
719
720
721
730
740
750
760
770
780
800
850
900
950
1000
1050
1500
2000
2212
| Product Name | Notes |
|---|---|
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "16 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "26 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "32 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64, 64 position 0.100"" (2.54mm)" | |
| "Single Post Terminal Connector Through Hole, Right Angle Gold 0.060"" (1.52mm) Dia" | |
| "Single Post Terminal Connector Through Hole, Right Angle Gold 0.080"" (2.03mm) Dia" | |
| 02P SL156 HSG W/LCK RMP & TABS B | |
| 30A,PLG,2P3W,FD,250V AC,.545 BSHG | |
| 30A,PLG,2P3W,FD,250V AC,.925 BSHG | |
| 30A,PLG,2P3W,FD,600V AC,SPEC | |
| 30A,PLG,3P4W,FD,250V AC | |
| 30A,REC,2P3W,FD,250V AC,SC | |
| Adapter Connector Spade Lug To Banana Jack Black, Red | |
| Adapter Connector Spade Lug To Banana Jack Black | |
| Adapter Connector Spade Lug To Banana Jack Red | |
| AP-TSS10 | |
| Binding Post Connector Standard Knurled Black Gold | |
| Binding Post Connector Standard Knurled Black Tin | |
| Binding Post Connector Standard Knurled Blue Tin | |
| Binding Post Connector Standard Knurled Brown Tin | |
| Binding Post Connector Standard Knurled Gray Tin | |
| Binding Post Connector Standard Knurled Green Tin | |
| Binding Post Connector Standard Knurled Orange Tin | |
| Binding Post Connector Standard Knurled Red Gold | |
| Binding Post Connector Standard Knurled Red Tin | |
| Binding Post Connector Standard Knurled Violet Tin | |
| Binding Post Connector Standard Knurled White Gold | |
| Binding Post Connector Standard Knurled White Tin | |
| Binding Post Connector Standard Knurled Yellow Tin | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| COAX ADAPT 7/16 TO 7/16 | |
| Connector Boot For Mini-Clamp Series | |
| Connector Cap (Cover), Dust For Mini-Clamp Series | |
| Connector Marker Holder For 9.5mm Wide Terminal Blocks | |
| FOUR-WALL HEADER 3000 SERIES 376 | |
| FS/FD REV SVC FEM PLG 20A 2P3W 2 | |
| PLUG 50A 600VAC/250VDC 2P3W H/L | |
| RCPT ASSY WP 20-30A | |
| RCPT WT 10-20A 2W3P | |
| RCPT WT ASSY 3W4P | |
| REV RCPT 3W 4P 10-20A | |
| Socket Contact Tin 18-24 AWG Crimp Power | |
| Terminal Inline, Individual Openings (Parallel) Connector Push In 16-30 AWG White | |
| WTB Tin Terminal Connector 14-18 AWG | |
| WTB Tin Terminal Connector 18-22 AWG |
| << Prev | Next >> |