DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 300 350 400 450 500 550 560 570 580 590 600 610 619 620 621 622 623 624 625 626 627 628 629 630 631 640 650 660 670 680 690 700 750 800 850 900 950 1000 1500 2000 2212
Product Name Notes
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
"Adapter Connector Phono (RCA) Jack To Phone Plug, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"
10 Stud Spade Terminal Connector Crimp 16-22 AWG
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
6 Stud Spade Terminal Connector Crimp 16-22 AWG
BUDGET SLOT RING 16-14 8
CONN SOCKET 16-20AWG CRIMP TIN
CONN SOCKET 20AWG CRIMP TIN
CONN TAB 16-20AWG CRIMP TIN
CONN TAB 20-24AWG CRIMP TIN
CONN TAB 20AWG CRIMP TIN
Connector Card Guide For 345 and 395 Series
Connector Clip For EconoSeal Series
Connector Clip For Multi-Lock Series
Connector Keying Plug (Intercontact) For 345 Series
Connector Keying Plug (On Contact) For 345 Series
Connector Lock Plate For Econoseal III Housings
Connector Lock Plate For EconoSeal Series
NAIL HEAD PIN
Pin Contact Tin 14-20 AWG Crimp
Pin Contact Tin 22-24 AWG Crimp
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 5 Stud Oval 16-20 AWG Crimp
Socket Contact Tin 14-20 AWG Crimp
Socket Contact Tin 16-20 AWG Crimp
Socket Contact Tin 20 AWG Crimp
Socket Contact Tin 20-22 AWG Crimp
Socket Contact Tin 20-24 AWG Crimp
Tab Contact Tin 14 AWG Crimp Stamped
Tab Contact Tin 16-20 AWG Crimp
Tab Contact Tin 20 AWG Crimp
Tab Contact Tin 20-24 AWG Crimp
Tip Plug, Double, Stackable Connector Standard Tip Solderless Black
Tip Plug, Double, Stackable Connector Standard Tip Solderless Red

<< Prev Next >>