EDAC, Inc. Edgeboard Connectors 346-019-540-107

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-019-540-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-019-540-107-ND
Edgeboard Connectors 151-346-019-540-107-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac - 73AJ0234 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
73AJ0234
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac 73AJ0234
CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-019-540-107-ND 73AJ0234
Product Name Edgeboard Connectors Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Ribbon Cable Connectors - 102321-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers