EDAC, Inc. Edgeboard Connectors 346-018-541-803

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-018-541-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-018-541-803-ND
Edgeboard Connectors 151-346-018-541-803-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ5610 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ5610
Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ5610
CARD CONN, DUAL SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-018-541-803-ND 72AJ5610
Product Name Edgeboard Connectors Card Conn, Dual Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3551-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103309-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details