EDAC, Inc. Edgeboard Connectors 342-041-523-112

Description
"41 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"41 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-041-523-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-041-523-112-ND
Edgeboard Connectors 151-342-041-523-112-ND
"41 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"41 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 41Pos, Th; Card Edge Connector Type Edac - 64AJ6925 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 41Pos, Th; Card Edge Connector Type Edac
64AJ6925
Card Edge Conn, Single, 41Pos, Th; Card Edge Connector Type Edac 64AJ6925
CARD EDGE CONN, SINGLE, 41POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 41POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-041-523-112-ND 64AJ6925
Product Name Edgeboard Connectors Card Edge Conn, Single, 41Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 41 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details