EDAC, Inc. Edgeboard Connectors 333-034-500-804

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-034-500-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-034-500-804-ND
Edgeboard Connectors 151-333-034-500-804-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac - 59AJ5454 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac
59AJ5454
Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac 59AJ5454
CARD EDGE CONN, DUAL SIDE, 34POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 34POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-034-500-804-ND 59AJ5454
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98118-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details