DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 100 150 200 250 300 350 380 390 400 410 420 430 438 439 440 441 442 443 444 445 446 447 448 449 450 460 470 480 490 500 510 550 600 650 700 750 800 1000 1500 2000 2212
Product Name Notes
".155"" LONG RECEPTACLE GOLD"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"Adapter Connector Phone Jack, Mono, 6.35mm (0.250"", 1/4"") To MC1M Microphone Connector Free Hanging (In-Line)"
"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole, Right Angle Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole, Right Angle Tin 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole, Right Angle Tin-Lead 0.040"" (1.02mm) Dia"
"Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Solder"
"Pin Receptacle Connector 0.030"" ~ 0.033"" (0.76mm ~ 0.84mm) No Tail Solder"
"Single Post Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
"Single Post Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia"
1 Position Spring Mating Target Connector Through Hole, Solder Cup
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch, Right Angle Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Through Hole Solder
1.85MM FEMALE SOLDERLESS PCB COM
10 Stud Spade Terminal Connector Crimp 14-16 AWG
2 Position Spring Mating Target Connector Through Hole, Solder Cup
3 Position Spring Mating Target Connector Through Hole, Solder Cup
330-7708-001
330-8672-003
330-8674-013
4 Position Spring Mating Target Connector Through Hole, Solder Cup
4.1/9.5 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
4.1/9.5 Connector Jack, Female Socket 50Ohm Panel Mount Solder
4.1/9.5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
6 Position Spring Mating Target Connector Through Hole, Solder Cup
6 Stud Spade Terminal Connector Crimp 14-16 AWG
64 Position Spring Mating Target Connector Through Hole, Solder Cup
8 Position Spring Mating Target Connector Through Hole, Solder Cup
8 Stud Spade Terminal Connector Crimp 10-12 AWG
Adapter Coaxial Connector 4.3/10 Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 7/16 Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To UHF Mini Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Twinaxial Jack, Female Socket To BNC Twinaxial Jack, Female Socket
Adapter Coaxial Connector MMBX Jack, Female Socket To 50Ohm
Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector NEX10 Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector NEX10 Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector RP-SMA Jack, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector RP-SMA Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To DIN Coax Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On
BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount Crimp
BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Crimp
CA BAYONET
COAX ADAPT 1.0MM TO 1.0MM
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT 2.4MM TO SK
COAX ADAPT 3.5MM TO 3.5MM
COAX ADAPT 3.5MM TO 7MM
COAX ADAPT 7/16 TO QN
COAX ADAPT BNC TO BNC
COAX ADAPT BNC TO N
COAX ADAPT BNC TO SMA
COAX ADAPT BNC TO TNC
COAX ADAPT MBX TO MBX
COAX ADAPT MCX TO MCX
COAX ADAPT MFBX TO MFBX
COAX ADAPT MMBX TO MMBX
COAX ADAPT N TO 3.5MM
COAX ADAPT N TO 7/16
COAX ADAPT N TO 7MM
COAX ADAPT N TO MCX
COAX ADAPT N TO N
COAX ADAPT N TO QN
COAX ADAPT N TO SMB
COAX ADAPT N TO TNC
COAX ADAPT QMA TO QMA
COAX ADAPT SK TO SK
COAX ADAPT SMA TO 1.0/2.3
COAX ADAPT SMA TO BMA
COAX ADAPT SMA TO MBX
COAX ADAPT SMA TO MCX
COAX ADAPT SMA TO MMBX
COAX ADAPT SMA TO MMCX
COAX ADAPT SMA TO N
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO TNC
COAX ADAPT SMB TO SMB
COAX ADAPT SMC TO SMC
COAX ADAPT TNC TO TNC
CONN RING CIRC 16-22AWG #5/16
Connector Bushing For BNC Jacks
Connector Cap (Cover) For BNC Jacks
Connector Cap (Cover) For SMA Jacks
Connector Cap (Cover), Shorting For SMA Jacks
Connector Cap (Cover), Shorting For SMA Plugs
D SUB
D-Sub Contact Male Pin Gold 18 AWG, 22 AWG Crimp Machined
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined
D-Sub Contact Male Pin Gold 26-30 AWG Crimp Machined
D-Sub Contact
FERRULE PLATED
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
MARRETTE NO 329 GREY BOX/100
MARRETTE NO 330 BLUE BOX/100
MARRETTE NO 331 ORANGE BOX/50
MARRETTE NO 331 ORANGE PKG/20
Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Modular Adapter Connector Jack, 8p8c (RJ45) To Jack (2), 8p8c (RJ45) Cat5e Unshielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded
Pin Contact Size 1.6mm Crimp Tin
Pin Contact Size Crimp
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Black
Plug Modular Connector 10p10c (RJ50) Position Unshielded IDC
Position SFP Cage Connector Solder Through Hole, Right Angle
PROTECT CVR, 102/128P, PLG, YEL,
PROTECT CVR, 48/60P, PLG, YEL, D
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Ring Terminal Connector 6 Stud Circular 16-18 AWG Crimp
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 4 AWG Crimp
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SFP CAGE ASSEMBLY, 1X1, PRESS-FI
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
STRAIGHT PIN
TERM, SOLIS, R, 12-10, M4(#8), T
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 16-22 AWG Translucent
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-18 AWG Natural
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG
Terminal Connector Female, Receptacle (Socket) 8 AWG Crimp Tin
Terminal Connector Rectangular 10-12 AWG
Terminal Connector Rectangular Rectangular Tongue 10-12 AWG 8 Stud
Terminal Connector Rectangular Standard 14-16 AWG 6 Stud
Terminal Foil Connector Double Face 10-12 AWG Tin
Terminal Foil Connector Double Face 14-16 AWG Nickel
Terminal Foil Connector Double Face 14-16 AWG Tin
Terminal Foil Connector Double Face, Slotted 10-12 AWG Nickel
Terminator Coax Connector Jack, Female Socket SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
VECTOR/APD/HARNESS/O THERS
WIRE CONN XTP NONWING BLU NO22-N
WIRE CONN XTP ORANGE NO18-NO14
WIRE CONN XTP ORANGE NO22-NO14
WIRE CONNXTPNONWING ORG NO18-NO1
WIRECONNXTPNONWING BLU NO22-NO14
WIRECONNXTPNONWING BLUNO22-NO14
WIRECONNXTPNONWING ORG NO18-NO14
WIRECONNXTPNONWING ORGNO18-NO14

<< Prev Next >>